HARTING Inc. of North America Headers, Male Pins 15120122601000

Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-3370-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3370-1-ND
Headers, Male Pins 1195-3370-1-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-3370-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3370-2-ND
Headers, Male Pins 1195-3370-2-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-3370-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3370-6-ND
Headers, Male Pins 1195-3370-6-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 15120122601000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
15120122601000
Board to Board & Mezzanine Connectors 15120122601000
Board to Board & Mezzanine Connectors HA

Board to Board & Mezzanine Connectors HA

Buy Now
Har-Flex Straight Male 3.25Mm, 12Pin, Pl1, 280Pcs Harting - 33AH5940 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Straight Male 3.25Mm, 12Pin, Pl1, 280Pcs Harting
33AH5940
Har-Flex Straight Male 3.25Mm, 12Pin, Pl1, 280Pcs Harting 33AH5940
HAR-FLEX STRAIGHT MALE 3.25MM, 12PIN, PL1, 280PCS

HAR-FLEX STRAIGHT MALE 3.25MM, 12PIN, PL1, 280PCS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3370-1-ND 15120122601000 33AH5940
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Har-Flex Straight Male 3.25Mm, 12Pin, Pl1, 280Pcs Harting
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details