"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
HAR-FLEX STRAIGHT MALE 3.25MM, 1
HAR-FLEX STRAIGHT MALE 3.25MM, 1
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT MALE 3.25MM, 10PIN, PL1, 280PCS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-15120102601000TR-ND | 15120102601000 | 33AH5937 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Har-Flex Straight Male 3.25Mm, 10Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |