Board to Board & Mezzanine Connectors HA
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
HAR-FLEX STRAIGHT MALE 3.25MM, 6PIN, PL1, 280PCS
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 15120062601000 | 1195-3369-1-ND | 33AH5931 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Har-Flex Straight Male 3.25Mm, 6Pin, Pl1, 280Pcs Harting |
| Connector Type | Board to Board Connector | Header Connector; Header |