Board to Board & Mezzanine Connectors HA
"Connector Header Surface Mount 90 position 0.050"" (1.27mm)"
har-flex straight male 1.75mm, 90pin, PL1, 280pcs
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 15110902601000 | 1195-15110902601000TR-ND | 98Y7104 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Har-Flex Straight Male 1.75Mm, 90Pin, Pl1, 280Pcs Harting |
| Connector Type | Board to Board Connector | Header Connector; Header |