CONN HEADER SMD 40POS 1.27MM
CONN HEADER SMD 40POS 1.27MM
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-15110402401000DKR-ND | 85Y2928 |
| Product Name | Headers, Male Pins | Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |