HAR-FLEX STRAIGHT MALE 1.75MM, 3
HAR-FLEX STRAIGHT MALE 1.75MM, 3
"Connector Header Surface Mount 34 position 0.050"" (1.27mm)"
Board to Board & Mezzanine Connectors HA
har-flex straight male 1.75mm, 34pin, PL1, 280pcs
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-15110342601000DKR-ND | 15110342601000 | 98Y7099 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Har-Flex Straight Male 1.75Mm, 34Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |