HARTING Inc. of North America Headers, Male Pins 15110322401000

Description
CONN HEADER SMD 32POS 1.27MM
Request a Quote Datasheet
Description
CONN HEADER SMD 32POS 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-15110322401000DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15110322401000DKR-ND
Headers, Male Pins 1195-15110322401000DKR-ND
CONN HEADER SMD 32POS 1.27MM

CONN HEADER SMD 32POS 1.27MM

Buy Now Datasheet
Headers, Male Pins - 1195-15110322401000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15110322401000CT-ND
Headers, Male Pins 1195-15110322401000CT-ND
CONN HEADER SMD 32POS 1.27MM

CONN HEADER SMD 32POS 1.27MM

Buy Now Datasheet
Headers, Male Pins - 1195-15110322401000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15110322401000TR-ND
Headers, Male Pins 1195-15110322401000TR-ND
"Connector Header Surface Mount 32 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 32 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 32Pos, 2Row, 1.27Mm; Connector Systems Harting - 85Y2927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 1.27Mm; Connector Systems Harting
85Y2927
Connector, Header, 32Pos, 2Row, 1.27Mm; Connector Systems Harting 85Y2927
CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:Har-flex Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:Har-flex Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-15110322401000DKR-ND 85Y2927
Product Name Headers, Male Pins Connector, Header, 32Pos, 2Row, 1.27Mm; Connector Systems Harting
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade+ ® - 10106262-5004402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details