"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
HAR-FLEX STRAIGHT MALE 1.75MM, 26PIN, PLS4, 280PCS
CONN HEADER SMD 26POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15110265601000-ND | 33AH5911 | 15110265601000 |
| Product Name | Headers, Male Pins | Har-Flex Straight Male 1.75Mm, 26Pin, Pls4, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Number of Contacts | 26 # |