Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconn
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 125°C
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
HARTING 15110262601000 PCB Header
HARTING 15110262601000 PCB Header
26 Pos 2 Row 1.27mm Pitch Gold Male Pin Header, SMD Product overview: 15110262601000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-15110262601000 can be used for catalog matching and distributor lookup.
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT MALE 1.75MM, 26PIN, PL1, 280PCS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3362-1-ND | 7472528P | 7472528 | 314-15110262601000 | 15110262601000 | 33AH5910 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | PCB Headers | PCB Headers | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Har-Flex Straight Male 1.75Mm, 26Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface mount | |||||
| Number of Contacts | 26 # | 26 # | |||||
| Geometry | Straight | Straight | |||||
| Category | Board to Board Connector; Wire to Board Connector |