HARTING Inc. of North America Terminal Blocks 14311214402000

Description
har-flexicon 3,50 FSH-1
Request a Quote Datasheet
Description
har-flexicon 3,50 FSH-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14311214402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311214402000
Terminal Blocks 14311214402000
har-flexicon 3,50 FSH-1

har-flexicon 3,50 FSH-1

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14311214402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14311214402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14311214402000-ND
TERM BLOCK PLUG 12POS STR 3.5MM

TERM BLOCK PLUG 12POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 12Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2847 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2847
Terminal Block, Pluggable, 12Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2847
TERMINAL BLOCK, PLUGGABLE, 12WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10ARoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10ARoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14311214402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311214402000
Pluggable Terminal Blocks 14311214402000
Pluggable Terminal Blocks 12P 300V 11A 3.5 mm pitch screw, plug

Pluggable Terminal Blocks 12P 300V 11A 3.5 mm pitch screw, plug

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14311214402000 14311214402000-ND 53X2847 14311214402000
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 12Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers