TERM BLOCK PLUG 12POS STR 3.5MM
Pluggable Terminal Blocks 12P 300V 11A 3.5 mm pitch spring, plug
TERMINAL BLOCK, PLUGGABLE, 12WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:12Position
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14311214102000-ND | 14311214102000 | 14311214102000 | 53X2845 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Pluggable Terminal Blocks | Terminal Block, Pluggable, 12Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Spring Clamp | Spring Clamp; Spring Cage | ||
| Features | Terminal Plug | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |