HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14311015102000

Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14311015102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14311015102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14311015102000-ND
TERM BLOCK PLUG 10POS STR 3.81MM

TERM BLOCK PLUG 10POS STR 3.81MM

Buy Now Datasheet
Terminal Blocks - 14311015102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311015102000
Terminal Blocks 14311015102000
har-flexicon 3,81 FPH-1

har-flexicon 3,81 FPH-1

Buy Now
Pluggable Terminal Blocks - 14311015102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311015102000
Pluggable Terminal Blocks 14311015102000
Pluggable Terminal Blocks 10P 300V 11A 3.81 mm pitch spring, plug

Pluggable Terminal Blocks 10P 300V 11A 3.81 mm pitch spring, plug

Buy Now Datasheet
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2838
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2838
TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14311015102000-ND 14311015102000 14311015102000 53X2838
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers