HARTING Inc. of North America Headers, Plugs and Sockets 14310916102000

Description
TERM BLOCK PLUG 9POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-14310916102000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-14310916102000-ND
Headers, Plugs and Sockets 1195-14310916102000-ND
TERM BLOCK PLUG 9POS 5MM

TERM BLOCK PLUG 9POS 5MM

Buy Now Datasheet
Har-Flexicon, 9Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-12Awg, 12Amps, Pitch 5.00Mm Harting - 39AH7938 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flexicon, 9Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-12Awg, 12Amps, Pitch 5.00Mm Harting
39AH7938
Har-Flexicon, 9Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-12Awg, 12Amps, Pitch 5.00Mm Harting 39AH7938
HAR-FLEXICON, 9PIN FEMALE, HORIZONTAL, W/ PUSH-IN SPRING CAGE TERMINATION - 30-12AWG, 12AMPS, PITCH 5.00MM

HAR-FLEXICON, 9PIN FEMALE, HORIZONTAL, W/ PUSH-IN SPRING CAGE TERMINATION - 30-12AWG, 12AMPS, PITCH 5.00MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-14310916102000-ND 39AH7938
Product Name Headers, Plugs and Sockets Har-Flexicon, 9Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-12Awg, 12Amps, Pitch 5.00Mm Harting
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details