TERM BLOCK PLUG 8POS STR 5MM
TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:8Positions
Pluggable Terminal Blocks 8P 300V 12A 5 mm pitch spring, plug
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310816102000 | 14310816102000-ND | 53X2830 | 14310816102000 |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Spring Clamp | Spring Clamp; Spring Cage | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |