TERM BLOCK PLUG 8POS STR 3.5MM
Pluggable Terminal Blocks 8P 300V 11A 3.5 mm pitch screw, plug
TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:8Positions
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310814402000 | 14310814402000-ND | 14310814402000 | 53X2828 |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block, Pluggable, 8Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Features | Terminal Plug | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |