HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14310814401000

Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14310814401000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310814401000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310814401000-ND
TERM BLOCK PLUG 8POS 90DEG 3.5MM

TERM BLOCK PLUG 8POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Blocks - 14310814401000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310814401000
Terminal Blocks 14310814401000
har-flexicon 3,50 FSV-8

har-flexicon 3,50 FSV-8

Buy Now
Terminal Block, Pluggable, 8Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2827
Terminal Block, Pluggable, 8Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2827
TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310814401000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310814401000
Pluggable Terminal Blocks 14310814401000
Pluggable Terminal Blocks 8P 300V 10A 3.5 mm pitch screw, plug

Pluggable Terminal Blocks 8P 300V 10A 3.5 mm pitch screw, plug

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310814401000-ND 14310814401000 53X2827 14310814401000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Terminal Block, Pluggable, 8Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details