TERM BLOCK PLUG 8POS STR 2.54MM
RECEPTACLE, 8WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:8Positions
Pluggable Terminal Blocks 8P 160V 6A 2.54 mm pitch spring, plug
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1195-3605-ND | 8165017 | 14310813101000 | 53X2825 | 14310813101000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Blocks | Receptacle, 8Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | Cable mount | |||
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | Spring Clamp; Spring Cage | ||
| Features | Terminal Plug; Latch Lock | Terminal Plug | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |