HARTING Inc. of North America Headers, Plugs and Sockets 14310714401000

Description
TERM BLOCK PLUG 7POS 3.50MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 3.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-14310714401000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-14310714401000-ND
Headers, Plugs and Sockets 1195-14310714401000-ND
TERM BLOCK PLUG 7POS 3.50MM

TERM BLOCK PLUG 7POS 3.50MM

Buy Now Datasheet
Har-Flexicon, 7Pin Female, Vertical, W/ Screw Termination - 30-14Awg, 10Amps, Pitch 3.50Mm Harting - 39AH7934 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flexicon, 7Pin Female, Vertical, W/ Screw Termination - 30-14Awg, 10Amps, Pitch 3.50Mm Harting
39AH7934
Har-Flexicon, 7Pin Female, Vertical, W/ Screw Termination - 30-14Awg, 10Amps, Pitch 3.50Mm Harting 39AH7934
HAR-FLEXICON, 7PIN FEMALE, VERTICAL, W/ SCREW TERMINATION - 30-14AWG, 10AMPS, PITCH 3.50MM

HAR-FLEXICON, 7PIN FEMALE, VERTICAL, W/ SCREW TERMINATION - 30-14AWG, 10AMPS, PITCH 3.50MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-14310714401000-ND 39AH7934
Product Name Headers, Plugs and Sockets Har-Flexicon, 7Pin Female, Vertical, W/ Screw Termination - 30-14Awg, 10Amps, Pitch 3.50Mm Harting
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details