HARTING Inc. of North America Headers, Plugs and Sockets 14310714102000

Description
TERM BLOCK PLUG 7POS 3.50MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 3.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-14310714102000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-14310714102000-ND
Headers, Plugs and Sockets 1195-14310714102000-ND
TERM BLOCK PLUG 7POS 3.50MM

TERM BLOCK PLUG 7POS 3.50MM

Buy Now Datasheet
Har-Flexicon, 7Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-14Awg, 11Amps, Pitch 3.50Mm Harting - 39AH7933 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flexicon, 7Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-14Awg, 11Amps, Pitch 3.50Mm Harting
39AH7933
Har-Flexicon, 7Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-14Awg, 11Amps, Pitch 3.50Mm Harting 39AH7933
HAR-FLEXICON, 7PIN FEMALE, HORIZONTAL, W/ PUSH-IN SPRING CAGE TERMINATION - 30-14AWG, 11AMPS, PITCH 3.50MM

HAR-FLEXICON, 7PIN FEMALE, HORIZONTAL, W/ PUSH-IN SPRING CAGE TERMINATION - 30-14AWG, 11AMPS, PITCH 3.50MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-14310714102000-ND 39AH7933
Product Name Headers, Plugs and Sockets Har-Flexicon, 7Pin Female, Horizontal, W/ Push-In Spring Cage Termination - 30-14Awg, 11Amps, Pitch 3.50Mm Harting
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details