HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14310616102000

Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14310616102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310616102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310616102000-ND
TERM BLOCK PLUG 6POS STR 5MM

TERM BLOCK PLUG 6POS STR 5MM

Buy Now Datasheet
Terminal Blocks - 14310616102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310616102000
Terminal Blocks 14310616102000
har-flexicon 5,00 FPH-6

har-flexicon 5,00 FPH-6

Buy Now
Pluggable Terminal Blocks - 14310616102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310616102000
Pluggable Terminal Blocks 14310616102000
Pluggable Terminal Blocks 6P 300V 12A 5 mm pitch spring, plug

Pluggable Terminal Blocks 6P 300V 12A 5 mm pitch spring, plug

Buy Now Datasheet
Terminal Block, Pluggable, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2821
Terminal Block, Pluggable, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2821
TERMINAL BLOCK, PLUGGABLE, 6WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310616102000-ND 14310616102000 14310616102000 53X2821
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSGXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details