HARTING Inc. of North America Terminal Blocks 14310614102000

Description
har-flexicon 3,50 FPH-6
Request a Quote Datasheet
Description
har-flexicon 3,50 FPH-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310614102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310614102000
Terminal Blocks 14310614102000
har-flexicon 3,50 FPH-6

har-flexicon 3,50 FPH-6

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310614102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310614102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310614102000-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2817
Terminal Block, Pluggable, 6Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2817
TERMINAL BLOCK, PLUGGABLE, 6WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310614102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310614102000
Pluggable Terminal Blocks 14310614102000
Pluggable Terminal Blocks 6P 300V 11A 3.5 mm pitch spring, plug

Pluggable Terminal Blocks 6P 300V 11A 3.5 mm pitch spring, plug

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310614102000 14310614102000-ND 53X2817 14310614102000
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 15121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details