HARTING Inc. of North America Terminal Blocks 14310516402000

Description
har-flexicon 5,00 FSH-5
Request a Quote Datasheet
Description
har-flexicon 5,00 FSH-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310516402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310516402000
Terminal Blocks 14310516402000
har-flexicon 5,00 FSH-5

har-flexicon 5,00 FSH-5

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310516402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310516402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310516402000-ND
TERM BLOCK PLUG 5POS 90DEG 5MM

TERM BLOCK PLUG 5POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 5Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2814 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2814
Terminal Block, Pluggable, 5Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2814
TERMINAL BLOCK, PLUGGABLE, 5WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310516402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310516402000
Pluggable Terminal Blocks 14310516402000
Pluggable Terminal Blocks 5P 300V 15A 5 mm pitch screw, plug

Pluggable Terminal Blocks 5P 300V 15A 5 mm pitch screw, plug

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310516402000 14310516402000-ND 53X2814 14310516402000
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details