HARTING Inc. of North America Terminal Blocks 14310416402000

Description
har-flexicon 5,00 FSH-4
Request a Quote Datasheet
Description
har-flexicon 5,00 FSH-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310416402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310416402000
Terminal Blocks 14310416402000
har-flexicon 5,00 FSH-4

har-flexicon 5,00 FSH-4

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310416402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310416402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310416402000-ND
TERM BLOCK PLUG 4POS 90DEG 5MM

TERM BLOCK PLUG 4POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14310416402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310416402000
Pluggable Terminal Blocks 14310416402000
Pluggable Terminal Blocks 4P 300V 15A 5 mm pitch screw, plug

Pluggable Terminal Blocks 4P 300V 15A 5 mm pitch screw, plug

Buy Now Datasheet
Terminal Block, Pluggable, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2810
Terminal Block, Pluggable, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2810
TERMINAL BLOCK, PLUGGABLE, 4WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310416402000 14310416402000-ND 14310416402000 53X2810
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MCM010M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details