HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14310414102000

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14310414102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310414102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310414102000-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Terminal Blocks - 14310414102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310414102000
Terminal Blocks 14310414102000
har-flexicon 3,50 FPH-4

har-flexicon 3,50 FPH-4

Buy Now
Terminal Block, Pluggable, 4Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2805
Terminal Block, Pluggable, 4Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2805
TERMINAL BLOCK, PLUGGABLE, 4WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310414102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310414102000
Pluggable Terminal Blocks 14310414102000
Pluggable Terminal Blocks 4P 300V 11A 3.5 mm pitch spring, plug

Pluggable Terminal Blocks 4P 300V 11A 3.5 mm pitch spring, plug

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310414102000-ND 14310414102000 53X2805 14310414102000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Terminal Block, Pluggable, 4Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details