TERM BLOCK PLUG 4POS STR 1.27MM
Pluggable Terminal Blocks 4P 16V 2A 1.27 mm pitch IDC, plug
RECEPTACLE, 4WAY, 1ROW, 1.27MM, HAR-FLEXICON; Pitch Spacing:1.27mm; No. of Positions:4Positions
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8164994 | 14310410301000 | 1195-3598-ND | 14310410301000 | 53X2803 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Receptacle, 4Way, 1Row, 1.27Mm, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Screw | Insulation Displacement | |||
| Features | Terminal Plug | Terminal Plug | |||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |||
| # of Contacts | 4 | 4 | 4 |