HARTING Inc. of North America Headers, Plugs and Sockets 14310317401000

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-14310317401000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-14310317401000-ND
Headers, Plugs and Sockets 1195-14310317401000-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet
Har-Flexicon, 3Pin Female, Vertical, W/ Screw Termination - 30-12Awg, 15Amps, Pitch 5.08Mm Harting - 63AJ6948 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flexicon, 3Pin Female, Vertical, W/ Screw Termination - 30-12Awg, 15Amps, Pitch 5.08Mm Harting
63AJ6948
Har-Flexicon, 3Pin Female, Vertical, W/ Screw Termination - 30-12Awg, 15Amps, Pitch 5.08Mm Harting 63AJ6948
HAR-FLEXICON, 3PIN FEMALE, VERTICAL, W/ SCREW TERMINATION - 30-12AWG, 15AMPS, PITCH 5.08MM

HAR-FLEXICON, 3PIN FEMALE, VERTICAL, W/ SCREW TERMINATION - 30-12AWG, 15AMPS, PITCH 5.08MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-14310317401000-ND 63AJ6948
Product Name Headers, Plugs and Sockets Har-Flexicon, 3Pin Female, Vertical, W/ Screw Termination - 30-12Awg, 15Amps, Pitch 5.08Mm Harting
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details