HARTING Inc. of North America Headers, Plugs and Sockets 14310316201201

Description
TERM BLOCK PLUG 3POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-14310316201201-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-14310316201201-ND
Headers, Plugs and Sockets 1195-14310316201201-ND
TERM BLOCK PLUG 3POS 5MM

TERM BLOCK PLUG 3POS 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1195-14310316201201-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details