TERM BLOCK PLUG 3POS 90DEG 3.5MM
TERMINAL BLOCK, PLUGGABLE, 3WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:3Positions
Pluggable Terminal Blocks 3P 300V 10A 3.5 mm pitch screw, plug
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310314401000-ND | 14310314401000 | 53X2797 | 14310314401000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Terminal Block, Pluggable, 3Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Features | Terminal Plug | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |