TERM BLOCK PLUG 2POS 90DEG 5MM
Pluggable Terminal Blocks 2P 300V 15A 5 mm pitch screw, plug
TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:2Positions
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310216402000-ND | 14310216402000 | 14310216402000 | 53X2793 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Pluggable Terminal Blocks | Terminal Block, Pluggable, 2Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |