HARTING Inc. of North America Terminal Blocks 14310215102000

Description
har-flexicon 3,81 FPH-2
Request a Quote Datasheet
Description
har-flexicon 3,81 FPH-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310215102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310215102000
Terminal Blocks 14310215102000
har-flexicon 3,81 FPH-2

har-flexicon 3,81 FPH-2

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310215102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310215102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310215102000-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14310215102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310215102000
Pluggable Terminal Blocks 14310215102000
Pluggable Terminal Blocks 2P 300V 11A 3.81 mm pitch spring, plug

Pluggable Terminal Blocks 2P 300V 11A 3.81 mm pitch spring, plug

Buy Now Datasheet
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2791 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2791
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2791
TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310215102000 14310215102000-ND 14310215102000 53X2791
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data