TERM BLOCK PLUG 2POS STR 3.5MM
TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:2Positions
Pluggable Terminal Blocks 2P 300V 11A 3.5 mm pitch screw, plug
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310214402000 | 14310214402000-ND | 53X2790 | 14310214402000 |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Features | Terminal Plug | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |