HARTING Inc. of North America Terminal Blocks 14310214102000

Description
har-flexicon 3,50 FPH-2
Request a Quote Datasheet
Description
har-flexicon 3,50 FPH-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310214102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310214102000
Terminal Blocks 14310214102000
har-flexicon 3,50 FPH-2

har-flexicon 3,50 FPH-2

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1195-7138-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-7138-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-7138-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14310214102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310214102000
Pluggable Terminal Blocks 14310214102000
Pluggable Terminal Blocks 2P 300V 11A 3.5 mm pitch spring, plug

Pluggable Terminal Blocks 2P 300V 11A 3.5 mm pitch spring, plug

Buy Now Datasheet
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2788
Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2788
TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:11ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310214102000 1195-7138-ND 14310214102000 53X2788
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Actuator terminal block - 2000-5317/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details