TERM BLOCK HDR 3POS VERT 5MM
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 14120316001000-ND | 14120316001000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Terminal Block Type | Single Feed Through |