HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14120216002000

Description
TERM BLOCK HDR 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14120216002000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14120216002000-ND
Terminal Blocks - Headers, Plugs and Sockets 14120216002000-ND
TERM BLOCK HDR 2POS 90DEG 5MM

TERM BLOCK HDR 2POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - 14120216002000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14120216002000
Terminal Blocks 14120216002000
har-flexicon 5,00 MTH-2

har-flexicon 5,00 MTH-2

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 14120216002000-ND 14120216002000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-6402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers