HARTING Inc. of North America Headers, Plugs and Sockets 14111013002000

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-3642-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3642-2-ND
Headers, Plugs and Sockets 1195-3642-2-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3642-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3642-6-ND
Headers, Plugs and Sockets 1195-3642-6-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3642-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3642-1-ND
Headers, Plugs and Sockets 1195-3642-1-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Header, 10Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting - 53X2723 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
53X2723
Header, 10Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting 53X2723
HEADER, 10WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 10WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-3642-2-ND 53X2723
Product Name Headers, Plugs and Sockets Header, 10Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PwrBlade ® - 51915-166LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details