TERM BLOCK HDR 10POS VERT 2.54MM
TERM BLOCK HDR 10POS VERT 2.54MM
TERM BLOCK HDR 10POS VERT 2.54MM
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 14111013001000 | 1195-3653-6-ND |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Features | Board Guide, Pick and Place Cap | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Terminal Block Type | Single Feed Through |