HARTING Technology Group Headers, Plugs and Sockets 14110613001000

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-3649-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3649-2-ND
Headers, Plugs and Sockets 1195-3649-2-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3649-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3649-1-ND
Headers, Plugs and Sockets 1195-3649-1-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3649-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3649-6-ND
Headers, Plugs and Sockets 1195-3649-6-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Header, 6Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting - 53X2714 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
53X2714
Header, 6Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting 53X2714
HEADER, 6WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 6WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-3649-2-ND 53X2714
Product Name Headers, Plugs and Sockets Header, 6Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-134LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details