HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14110413001000

Description
TERM BLOCK HDR 4POS VERT 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS VERT 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1195-3647-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3647-2-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3647-2-ND
TERM BLOCK HDR 4POS VERT 2.54MM

TERM BLOCK HDR 4POS VERT 2.54MM

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1195-3647-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3647-6-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3647-6-ND
TERM BLOCK HDR 4POS VERT 2.54MM

TERM BLOCK HDR 4POS VERT 2.54MM

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1195-3647-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3647-1-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3647-1-ND
TERM BLOCK HDR 4POS VERT 2.54MM

TERM BLOCK HDR 4POS VERT 2.54MM

Buy Now Datasheet
Terminal Blocks - 14110413001000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14110413001000
Terminal Blocks 14110413001000
har-flexicon 2,54 MSV-4

har-flexicon 2,54 MSV-4

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1195-3647-2-ND 14110413001000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB
Termination Options Solder
Features Board Guide, Pick and Place Cap
Operating Temperature -40 to 125 C (-40 to 257 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Contact elements - Contact element EF - (N) - EF033F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details