"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
HARTING 14110413001000 PCB Header
4 Pos Rectangular Power Connector, 160V, 7.3A, SMD, Vertical Product overview: 14110413001000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160V, 7.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 160V, 7.3A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-14110413001000 can be used for catalog matching and distributor lookup.
HEADER, 4WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3647-6-ND | 8165073 | 370-14110413001000 | 53X2710 |
| Product Name | Headers, Plugs and Sockets | PCB Headers | SMD 160V 7.3A Electronic Connector | Header, 4Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Surface Mount | Surface mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 4 # | 4 # |