"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
HARTING 14110313002000 PCB Header
HEADER, 3WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3635-6-ND | 8165039 | 53X2708 |
| Product Name | Headers, Plugs and Sockets | PCB Headers | Header, 3Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Surface Mount | Panel mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |