HARTING Inc. of North America PCB Headers 14110313001000

Description
HARTING 14110313001000 PCB Header
Request a Quote Datasheet
Description
HARTING 14110313001000 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 8165079 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8165079
PCB Headers 8165079
HARTING 14110313001000 PCB Header

HARTING 14110313001000 PCB Header

Supplier's Site
Headers, Plugs and Sockets - 1195-3646-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3646-2-ND
Headers, Plugs and Sockets 1195-3646-2-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3646-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3646-1-ND
Headers, Plugs and Sockets 1195-3646-1-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3646-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3646-6-ND
Headers, Plugs and Sockets 1195-3646-6-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"

Buy Now Datasheet
Header, 3Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting - 53X2707 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
53X2707
Header, 3Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting 53X2707
HEADER, 3WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 3WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 8165079 1195-3646-2-ND 53X2707
Product Name PCB Headers Headers, Plugs and Sockets Header, 3Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data