HARTING Inc. of North America Headers, Plugs and Sockets 14110213002000

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-3634-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3634-6-ND
Headers, Plugs and Sockets 1195-3634-6-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3634-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3634-1-ND
Headers, Plugs and Sockets 1195-3634-1-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Headers, Plugs and Sockets - 1195-3634-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-3634-2-ND
Headers, Plugs and Sockets 1195-3634-2-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount"

Buy Now Datasheet
Header, 2Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting - 53X2706 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
53X2706
Header, 2Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting 53X2706
HEADER, 2WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 2WAY, 1ROW, 2.54MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-3634-6-ND 53X2706
Product Name Headers, Plugs and Sockets Header, 2Way, 1Row, 2.54Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details