TERM BLK 10POS TOP ENTRY 5MM PCB
TERMINAL BLOCK, PCB, 10WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:10Position
Fixed Terminal Blocks 10P 30-12 AWG spring 300V 12A 5mm solder
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14031016101000-ND | 14031016101000 | 53X2704 | 14031016101000 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Blocks | Terminal Block, Pcb, 10Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting | Fixed Terminal Blocks |
| Mounting Options | PCB | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| # of Contacts | 10 | 10 | ||
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | ||
| Orientation | 90° | Vertical |