HARTING Inc. of North America Terminal Blocks 14030616101000

Description
har-flexicon 5,00 TWPV
Request a Quote Datasheet
Description
har-flexicon 5,00 TWPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14030616101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14030616101000
Terminal Blocks 14030616101000
har-flexicon 5,00 TWPV

har-flexicon 5,00 TWPV

Buy Now
Terminal Blocks - Wire to Board - 14030616101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14030616101000-ND
Terminal Blocks - Wire to Board 14030616101000-ND
TERM BLK 6POS TOP ENTRY 5MM PCB

TERM BLK 6POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2702
Terminal Block, Pcb, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2702
TERMINAL BLOCK, PCB, 6WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14030616101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14030616101000
Fixed Terminal Blocks 14030616101000
Fixed Terminal Blocks 6P 30-12 AWG spring 300V 12A 5mm solder

Fixed Terminal Blocks 6P 30-12 AWG spring 300V 12A 5mm solder

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14030616101000 14030616101000-ND 53X2702 14030616101000
Product Name Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 6Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks - 1468260 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details