HARTING Inc. of North America Terminal Blocks 14030216101000

Description
har-flexicon 5,00 TWPV
Request a Quote Datasheet
Description
har-flexicon 5,00 TWPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14030216101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14030216101000
Terminal Blocks 14030216101000
har-flexicon 5,00 TWPV

har-flexicon 5,00 TWPV

Buy Now
Terminal Blocks - Wire to Board - 14030216101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14030216101000-ND
Terminal Blocks - Wire to Board 14030216101000-ND
TERM BLK 2POS TOP ENTRY 5MM PCB

TERM BLK 2POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 14030216101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14030216101000
Fixed Terminal Blocks 14030216101000
Fixed Terminal Blocks 2P 30-12 AWG spring 300V 12A 5mm solder

Fixed Terminal Blocks 2P 30-12 AWG spring 300V 12A 5mm solder

Buy Now Datasheet
Terminal Block, Pcb, 2Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2699 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2699
Terminal Block, Pcb, 2Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2699
TERMINAL BLOCK, PCB, 2WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14030216101000 14030216101000-ND 14030216101000 53X2699
Product Name Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Pcb, 2Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - MSQXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details