HARTING Inc. of North America Terminal Blocks 14021216402000

Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet
Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14021216402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14021216402000
Terminal Blocks 14021216402000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Terminal Blocks - Wire to Board - 14021216402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14021216402000-ND
Terminal Blocks - Wire to Board 14021216402000-ND
TERM BLK 12P SIDE ENTRY 5MM PCB

TERM BLK 12P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 14021216402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14021216402000
Fixed Terminal Blocks 14021216402000
Fixed Terminal Blocks 12P 30-12 AWG screw 300V 17.5A 5mm THR

Fixed Terminal Blocks 12P 30-12 AWG screw 300V 17.5A 5mm THR

Buy Now Datasheet
Terminal Block, Eurostyle, 12Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2698 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 12Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2698
Terminal Block, Eurostyle, 12Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2698
TERMINAL BLOCK, EUROSTYLE, 12WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5ARoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 12WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14021216402000 14021216402000-ND 14021216402000 53X2698
Product Name Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Eurostyle, 12Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HI-201-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details