HARTING Inc. of North America Terminal Blocks 14021214402000

Description
har-flexicon 3,50 TTSH
Request a Quote Datasheet
Description
har-flexicon 3,50 TTSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14021214402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14021214402000
Terminal Blocks 14021214402000
har-flexicon 3,50 TTSH

har-flexicon 3,50 TTSH

Buy Now
Terminal Blocks - Wire to Board - 14021214402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14021214402000-ND
Terminal Blocks - Wire to Board 14021214402000-ND
TERM BLK 12P SIDE ENT 3.5MM PCB

TERM BLK 12P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 12Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2697 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2697
Terminal Block, Pcb, 12Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2697
TERMINAL BLOCK, PCB, 12WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14021214402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14021214402000
Fixed Terminal Blocks 14021214402000
Fixed Terminal Blocks 12P 28-16 AWG screw 300V 12A 3.5mm THR

Fixed Terminal Blocks 12P 28-16 AWG screw 300V 12A 3.5mm THR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14021214402000 14021214402000-ND 53X2697 14021214402000
Product Name Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 12Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986692-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details