HARTING Inc. of North America Terminal Blocks - Wire to Board 14020816402000

Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020816402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020816402000-ND
Terminal Blocks - Wire to Board 14020816402000-ND
TERM BLK 8POS SIDE ENTRY 5MM PCB

TERM BLK 8POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020816402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020816402000
Terminal Blocks 14020816402000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Fixed Terminal Blocks - 14020816402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020816402000
Fixed Terminal Blocks 14020816402000
Fixed Terminal Blocks 8P 30-16 AWG screw 300V 13.5A 5mm THR

Fixed Terminal Blocks 8P 30-16 AWG screw 300V 13.5A 5mm THR

Buy Now Datasheet
Terminal Block, Eurostyle, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2694 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2694
Terminal Block, Eurostyle, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2694
TERMINAL BLOCK, EUROSTYLE, 8WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020816402000-ND 14020816402000 14020816402000 53X2694
Product Name Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Terminal Block, Eurostyle, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
PCB Terminal Blocks - 1731628 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1172-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details