HARTING Inc. of North America Terminal Blocks - Wire to Board 14020814101000

Description
TERM BLK 8P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020814101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020814101000-ND
Terminal Blocks - Wire to Board 14020814101000-ND
TERM BLK 8P TOP ENTRY 3.5MM PCB

TERM BLK 8P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020814101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020814101000
Terminal Blocks 14020814101000
har-flexicon 3,50 TTPV

har-flexicon 3,50 TTPV

Buy Now
Fixed Terminal Blocks - 14020814101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020814101000
Fixed Terminal Blocks 14020814101000
Fixed Terminal Blocks 8P 30-16 AWG spring 300V 10A 3.5mm THR

Fixed Terminal Blocks 8P 30-16 AWG spring 300V 10A 3.5mm THR

Buy Now Datasheet
Terminal Block, Pcb, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2691 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2691
Terminal Block, Pcb, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2691
TERMINAL BLOCK, PCB, 8WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020814101000-ND 14020814101000 14020814101000 53X2691
Product Name Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 8 8
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986980-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.059 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers