HARTING Inc. of North America Terminal Blocks - Wire to Board 14020616402000

Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020616402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020616402000-ND
Terminal Blocks - Wire to Board 14020616402000-ND
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020616402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020616402000
Terminal Blocks 14020616402000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Terminal Block, Eurostyle, 6Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2690 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 6Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2690
Terminal Block, Eurostyle, 6Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2690
TERMINAL BLOCK, EUROSTYLE, 6WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 6WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020616402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020616402000
Fixed Terminal Blocks 14020616402000
Fixed Terminal Blocks 6P 30-16 AWG screw 300V 13.5A 5mm THR

Fixed Terminal Blocks 6P 30-16 AWG screw 300V 13.5A 5mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020616402000-ND 14020616402000 53X2690 14020616402000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Eurostyle, 6Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details